Philips logo

Philips myGarden Wall light 171664716

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154577
Info modified on:
25 Jul 2024, 13:44:15
Short summary description Philips myGarden Wall light 171664716:

Philips myGarden Wall light 171664716, Outdoor wall lighting, Stainless steel, Stainless steel, IP44, Garden, Patio, II

Long summary description Philips myGarden Wall light 171664716:

Philips myGarden Wall light 171664716. Type: Outdoor wall lighting, Product colour: Stainless steel, Housing material: Stainless steel. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, Input voltage: 230 V, AC input frequency: 50-60 Hz. Width: 108 mm, Depth: 309 mm, Length: 309 mm. Quantity per pack: 1 pc(s), Package width: 183 mm, Package depth: 1130 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.