Philips logo

Philips myGarden Wall light 1646193P3

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140894
Info modified on:
17 Jun 2025, 04:06:07
Philips 16461/93/P3 user manual (587 KB)
Philips 16461/93/P3 user manual (2.0 MB)
Short summary description Philips myGarden Wall light 1646193P3:

Philips myGarden Wall light 1646193P3, Outdoor wall lighting, Anthracite, White, Aluminium, IP44, II, Surfaced

Long summary description Philips myGarden Wall light 1646193P3:

Philips myGarden Wall light 1646193P3. Type: Outdoor wall lighting, Product colour: Anthracite, White, Housing material: Aluminium. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Sensor type: IR. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 75 mm, Depth: 166 mm, Length: 166 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.