Philips logo

Philips 046677589257 LED bulb Warm white 2700 K 16.6 W E26

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6645
Info modified on:
09 Aug 2025, 03:49:44
Short summary description Philips 046677589257 LED bulb Warm white 2700 K 16.6 W E26:

Philips 046677589257, 16.6 W, 100 W, E26, 1500 lm, 11000 h, Warm white

Long summary description Philips 046677589257 LED bulb Warm white 2700 K 16.6 W E26:

Philips 046677589257. Bulb power: 16.6 W, Equivalent bulb power: 100 W, Fitting/cap type: E26, Luminous flux: 1500 lm, Bulb lifetime: 11000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 250°, Color Rendering Index (CRI): 90, Power factor: 0.7

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.