Philips logo

Philips 046677556440 energy-saving lamp Daylight 5000 K 12.2 W E26

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13140
Info modified on:
27 Mar 2025, 23:17:58
Short summary description Philips 046677556440 energy-saving lamp Daylight 5000 K 12.2 W E26:

Philips 046677556440, 12.2 W, 75 W, E26, 1100 lm, 15000 h, Daylight

Long summary description Philips 046677556440 energy-saving lamp Daylight 5000 K 12.2 W E26:

Philips 046677556440. Bulb power: 12.2 W, Equivalent bulb power: 75 W, Fitting/cap type: E26, Luminous flux: 1100 lm, Bulb lifetime: 15000 h, Light colour: Daylight, Colour temperature: 5000 K, Beam angle (max): 250°, Color Rendering Index (CRI): 90, Power factor: 0.7

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.