Philips logo

Philips 046677543037 LED bulb Daylight 5000 K 9 W E26

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16907
Info modified on:
27 Mar 2025, 23:17:38
Short summary description Philips 046677543037 LED bulb Daylight 5000 K 9 W E26:

Philips 046677543037, 9 W, 60 W, E26, 800 lm, 11000 h, Daylight

Long summary description Philips 046677543037 LED bulb Daylight 5000 K 9 W E26:

Philips 046677543037. Bulb power: 9 W, Equivalent bulb power: 60 W, Fitting/cap type: E26, Luminous flux: 800 lm, Bulb lifetime: 11000 h, Light colour: Daylight, Colour temperature: 5000 K, Beam angle (max): 150°, Color Rendering Index (CRI): 80, Power factor: 0.5

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.