Philips AVENT logo

Philips AVENT Ultrasonic Humidifier SCH580/20

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100121
Info modified on:
19 Jan 2025, 03:40:55
Product Brochure/Datasheet (322 KB)
Philips AVENT SCH580/20 user manual (9.2 MB)
Short summary description Philips AVENT Ultrasonic Humidifier SCH580/20:

Philips AVENT Ultrasonic Humidifier SCH580/20, White, 35 W, 220-240 V, 50 - 60 Hz, 240 mm, 240 mm

Long summary description Philips AVENT Ultrasonic Humidifier SCH580/20:

Philips AVENT Ultrasonic Humidifier SCH580/20. Product colour: White. Power: 35 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 240 mm, Depth: 240 mm, Height: 330 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.