Philips AVENT logo

Philips AVENT Baby Care set SCH400/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136077
Info modified on:
22 May 2025, 02:48:09
Short summary description Philips AVENT Baby Care set SCH400/00:

Philips AVENT Baby Care set SCH400/00, Blue, White, Yellow, 35 - 42.9 °C, Box, 117 mm, 51 mm, 174.5 mm

Long summary description Philips AVENT Baby Care set SCH400/00:

Philips AVENT Baby Care set SCH400/00. Product colour: Blue, White, Yellow, Temperature measurement range: 35 - 42.9 °C. Package type: Box, Package width: 117 mm, Package depth: 51 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.