Philips AVENT logo

Philips AVENT Premium SCF883/01 4-in-1 Steamer Blender

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193126
Info modified on:
31 May 2025, 02:36:01
Philips AVENT SCF883/01 user manual (4.1 MB)
Quick start guide (11 MB)
Retail Leaflet (231 KB)
Short summary description Philips AVENT Premium SCF883/01 4-in-1 Steamer Blender:

Philips AVENT Premium SCF883/01 4-in-1 Steamer Blender, 0.12 L, 1 L, Grey, White, China, 70 m, 0.7 m

Long summary description Philips AVENT Premium SCF883/01 4-in-1 Steamer Blender:

Philips AVENT Premium SCF883/01 4-in-1 Steamer Blender. Bowl capacity: 0.12 L, Capacity: 1 L, Product colour: Grey, White. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 400 W

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.