Philips AVENT logo

Philips AVENT Hands-free SCF554/11 Small Shield Inserts

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3816
Info modified on:
22 May 2025, 02:28:53
Philips AVENT SCF554/11 user manual (214 KB)
Retail Leaflet (601 KB)
Short summary description Philips AVENT Hands-free SCF554/11 Small Shield Inserts:

Philips AVENT Hands-free SCF554/11 Small Shield Inserts, Breast shield, Silicone, Transparent, S, 4 pc(s)

Long summary description Philips AVENT Hands-free SCF554/11 Small Shield Inserts:

Philips AVENT Hands-free SCF554/11 Small Shield Inserts. Product type: Breast shield, Material: Silicone, Product colour: Transparent

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.