Philips AVENT Spout Cup SCF551/00, 6 month(s), Blue, Green, Silicone, China, 200 ml, 69 mm
Philips AVENT Spout Cup SCF551/00. Recommended age (min): 6 month(s), Product colour: Blue, Green, Material: Silicone. Volume: 200 ml, Width: 69 mm, Depth: 111 mm. Number of cups: 1 pc(s), Soft spout: 1 pc(s)