Philips AVENT logo

Philips AVENT Warms evenly, no hotspots Fast bottle warmer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
316749
Info modified on:
10 Apr 2025, 06:36:06
End of life date:
14 Sept 2020
Philips AVENT SCF355/00 user manual (2.7 MB)
Retail Leaflet (531 KB)
Short summary description Philips AVENT Warms evenly, no hotspots Fast bottle warmer:

Philips AVENT Warms evenly, no hotspots Fast bottle warmer, 0.15 L, Portable, White

Long summary description Philips AVENT Warms evenly, no hotspots Fast bottle warmer:

Philips AVENT Warms evenly, no hotspots Fast bottle warmer. Product colour: White, Capacity: 0.15 L, Heating time: 3 min. AC input voltage: 220-240 , 50/60 Hz. Width: 160.4 mm, Depth: 139.9 mm, Height: 148.6 mm. Package dimensions (WxDxH): 175 x 160 x 185 mm

Reasons to buy
Video
Specs
Contact details
Distributors
To access this product information you need to upgrade your subscription to Full Icecat
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.