Philips AVENT logo

Philips AVENT 4-in-1 Electric Steam Sterilizer SCF286/02

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107495
Info modified on:
01 Mar 2025, 09:46:17
Short summary description Philips AVENT 4-in-1 Electric Steam Sterilizer SCF286/02:

Philips AVENT 4-in-1 Electric Steam Sterilizer SCF286/02, 220 - 240 V, 1.5 kg, 290 x 160 x 350 mm

Long summary description Philips AVENT 4-in-1 Electric Steam Sterilizer SCF286/02:

Philips AVENT 4-in-1 Electric Steam Sterilizer SCF286/02. AC input voltage: 220 - 240 V. Weight: 1.5 kg. Dimensions (WxDxH): 290 x 160 x 350 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.