Philips AVENT SCD860/01 Smart baby monitor, 2x, 320 x 240,640 x 480,1280 x 720, Auto, Auto, 57.7°, H.264
Philips AVENT SCD860/01 Smart baby monitor. Digital zoom: 2x, Video resolutions: 320 x 240,640 x 480,1280 x 720, Light exposure modes: Auto. Video compression formats: H.264, Temperature measurement range: 0 - 40 °C, Mobile operating systems supported: Android 4.1, Android 4.2, Android 4.3, Android 4.4. Interface: Wi-Fi, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: White. Power source type: AC, AC input voltage: 100 - 240 V