Philips AVENT logo

Philips AVENT SCD845/52 video baby monitor 300 m FHSS Blue, White

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5486
Info modified on:
19 Jan 2025, 03:29:09
Short summary description Philips AVENT SCD845/52 video baby monitor 300 m FHSS Blue, White:

Philips AVENT SCD845/52, IR, 300 m, 50 m, 300 m, FHSS, 2.4 GHz

Long summary description Philips AVENT SCD845/52 video baby monitor 300 m FHSS Blue, White:

Philips AVENT SCD845/52. LED type: IR. Maximum range: 300 m, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Interface: FHSS, Frequency band: 2.4 GHz. Device type: Camera, Product colour: Blue, White. Display diagonal: 8.89 cm (3.5"), Display type: LCD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.