Philips AVENT logo

Philips AVENT Baby monitor SCD841/26 video 300 m FHSS White

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76530
Info modified on:
16 Jan 2025, 06:10:30
Short summary description Philips AVENT Baby monitor SCD841/26 video 300 m FHSS White:

Philips AVENT Baby monitor SCD841/26, IR, 2x, 300 m, 50 m, 300 m, FHSS

Long summary description Philips AVENT Baby monitor SCD841/26 video 300 m FHSS White:

Philips AVENT Baby monitor SCD841/26. LED type: IR, Digital zoom: 2x. Maximum range: 300 m, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Interface: FHSS, Frequency band: 2.4 GHz. Product colour: White. Display diagonal: 8.89 cm (3.5"), Display type: LCD

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.