Philips AVENT logo

Philips AVENT Baby monitor SCD620/93 video 300 m FHSS Green, Grey, White

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49655
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips AVENT Baby monitor SCD620/93 video 300 m FHSS Green, Grey, White:

Philips AVENT Baby monitor SCD620/93, IR, 300 m, Digital, FHSS, 50 m, 300 m

Long summary description Philips AVENT Baby monitor SCD620/93 video 300 m FHSS Green, Grey, White:

Philips AVENT Baby monitor SCD620/93. LED type: IR. Maximum range: 300 m, Volume control: Digital, Modulation: FHSS. Interface: FHSS, Frequency band: 2.4 GHz, USB connector type: Mini-USB. Product colour: Green, Grey, White. Display diagonal: 6.86 cm (2.7")

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.