Philips AVENT logo

Philips AVENT Baby monitor SCD620 300 m FHSS White

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123521
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips AVENT Baby monitor SCD620 300 m FHSS White:

Philips AVENT Baby monitor SCD620, 300 m, Digital, 50 m, 300 m, FHSS, 2.4 GHz

Long summary description Philips AVENT Baby monitor SCD620 300 m FHSS White:

Philips AVENT Baby monitor SCD620. Maximum range: 300 m, Volume control: Digital, Maximum indoor range: 50 m. Interface: FHSS, Frequency band: 2.4 GHz. Product colour: White. Display diagonal: 6.86 cm (2.7"), Display type: LCD. Power source type: AC, Battery, Battery life (max): 10 h, AC input voltage: 100-240 V

3D tour
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.