Philips AVENT logo

Philips AVENT Baby monitor Digital Video

Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84163
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
01 Jul 2020
Philips AVENT SCD620/05 user manual (3.3 MB)
Quick start guide (2.7 MB)
Important Information Manual (636 KB)
Retail Leaflet (224 KB)
Short summary description Philips AVENT Baby monitor Digital Video:

Philips AVENT Baby monitor Digital Video, 50 m, 300 m, FHSS, 2.4 GHz, White, 6.86 cm (2.7")

Long summary description Philips AVENT Baby monitor Digital Video:

Philips AVENT Baby monitor Digital Video. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Interface: FHSS, Frequency band: 2.4 GHz. Product colour: White. Display diagonal: 6.86 cm (2.7"), Display type: LCD. Power source type: AC, Battery, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.