Philips AVENT logo

Philips AVENT Audio Monitors SCD570/00 babyphone DECT babyphone Blue, Grey, White

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138772
Info modified on:
08 Mar 2024, 03:57:01
Short summary description Philips AVENT Audio Monitors SCD570/00 babyphone DECT babyphone Blue, Grey, White:

Philips AVENT Audio Monitors SCD570/00, DECT babyphone, 50 m, 50 m, 330 m, Blue, Grey, White, LCD

Long summary description Philips AVENT Audio Monitors SCD570/00 babyphone DECT babyphone Blue, Grey, White:

Philips AVENT Audio Monitors SCD570/00. Type: DECT babyphone, Maximum range: 50 m, Maximum indoor range: 50 m. Product colour: Blue, Grey, White, Display type: LCD. Battery life (max): 18 h, Battery recharge time: 10 h, Charging time: 10 h. Package width: 220 mm, Package depth: 156 mm, Package height: 94 mm. Frequency band: DECT

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.