Philips AVENT logo

Philips AVENT Analogue Baby Monitor 2 parent units SCD486/00

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63025
Info modified on:
14 Mar 2024, 18:48:05
Short summary description Philips AVENT Analogue Baby Monitor 2 parent units SCD486/00:

Philips AVENT Analogue Baby Monitor 2 parent units SCD486/00, Analog babyphone, 2 channels, 150 m, Blue, White, Rotary, 6 h

Long summary description Philips AVENT Analogue Baby Monitor 2 parent units SCD486/00:

Philips AVENT Analogue Baby Monitor 2 parent units SCD486/00. Type: Analog babyphone, Channels quantity: 2 channels, Maximum range: 150 m. Product colour: Blue, White, Volume control: Rotary. Battery life (max): 6 h, AC input voltage: 110 - 240 V. F-box dimensions: 250 x 100 x 300 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.