Petra logo

Petra Coffee maker 1,8 L KM 54.35

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47234
Info modified on:
23 Nov 2023, 10:36:11
Short summary description Petra Coffee maker 1,8 L KM 54.35:

Petra Coffee maker 1,8 L KM 54.35, Drip coffee maker, 1.8 L, Ground coffee, 1000 W, Stainless steel

Long summary description Petra Coffee maker 1,8 L KM 54.35:

Petra Coffee maker 1,8 L KM 54.35. Product type: Drip coffee maker, Water tank capacity: 1.8 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug. Display type: LCD. Power: 1000 W. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.