location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Perfect Choice Cubierta para Disco IDE 2.5" Externo Black 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Perfect Choice Check ‘Perfect Choice’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cubierta para Disco IDE 2.5" Externo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-171461
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Perfect Choice’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Perfect Choice: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2018 08:31:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Perfect Choice Cubierta para Disco IDE 2.5" Externo Black 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.5"
  • - Number of storage drives supported: 1
  • - Black
More>>>
Short summary description Perfect Choice Cubierta para Disco IDE 2.5" Externo Black 2.5":
This short summary of the Perfect Choice Cubierta para Disco IDE 2.5" Externo Black 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Perfect Choice Cubierta para Disco IDE 2.5" Externo, 2.5", Black

Long summary description Perfect Choice Cubierta para Disco IDE 2.5" Externo Black 2.5":
This is an auto-generated long summary of Perfect Choice Cubierta para Disco IDE 2.5" Externo Black 2.5" based on the first three specs of the first five spec groups.

Perfect Choice Cubierta para Disco IDE 2.5" Externo. Number of storage drives supported: 1, Storage drive size: 2.5", Maximum storage capacity: 0.12 TB. Product colour: Black

Brand Image Product code Product Stock Price from
Perfect Choice

Perfect Choice Cubierta para Disco Duro IDE/SATA de 3.5" con Function Auto Respaldo 3.5"
(show image)
PC-171492 Cubierta para Disco Duro IDE/SATA de 3.5" con Function Auto Respaldo 0.00
(excl. VAT)
0 (incl. VAT)
Perfect Choice

Perfect Choice Cubierta para Disco Duro 3.5" Black 3.5"
(show image)
PC-171485 Cubierta para Disco Duro 3.5" 0.00
(excl. VAT)
0 (incl. VAT)