Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Perfect Choice Cubierta para Disco Duro 3.5" Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Perfect Choice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cubierta para Disco Duro 3.5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-171485
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPerfect Choice: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2517
This statistic is based on the 95232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93039 free Open Icecat users.
Info modified on: 05 Jun 2018 08:37:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Perfect Choice Cubierta para Disco Duro 3.5" Black 3.5":
This short summary of the Perfect Choice Cubierta para Disco Duro 3.5" Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Perfect Choice Cubierta para Disco Duro 3.5", 3.5", Black

Long summary description Perfect Choice Cubierta para Disco Duro 3.5" Black 3.5":
This is an auto-generated long summary of Perfect Choice Cubierta para Disco Duro 3.5" Black 3.5" based on the first three specs of the first five spec groups.

Perfect Choice Cubierta para Disco Duro 3.5". Storage drive size: 3.5", Maximum storage capacity: 0.5 TB. Product colour: Black

Brand Image Product code Product Stock Price from
Perfect Choice

Perfect Choice Cubierta para Disco Duro IDE/SATA de 3.5" con Function Auto Respaldo 3.5"
(show image)
PC-171492 Cubierta para Disco Duro IDE/SATA de 3.5" con Function Auto Respaldo 0.00
(excl. VAT)
0 (incl. VAT)
Perfect Choice

Perfect Choice Cubierta para Disco IDE 2.5" Externo 2.5" Black
(show image)
PC-171461 Cubierta para Disco IDE 2.5" Externo 0.00
(excl. VAT)
0 (incl. VAT)