More>>>
Short summary description Pelgrim ISW850RVS cooker hood Built-in 418 m³/h:
This short summary of the Pelgrim ISW850RVS cooker hood Built-in 418 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.
Pelgrim ISW850RVS, 418 m³/h, Ducted/Recirculating, 52 dB, Built-in, 20 W, 2 bulb(s)
Long summary description Pelgrim ISW850RVS cooker hood Built-in 418 m³/h:
This is an auto-generated long summary of Pelgrim ISW850RVS cooker hood Built-in 418 m³/h based on the first three specs of the first five spec groups.
Pelgrim ISW850RVS. Maximum extraction power: 418 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 52 dB. Type: Built-in, Bulb power: 20 W, Number of bulbs: 2 bulb(s). Motor power: 190 W, Power consumption (typical): 230 W. Width: 530 mm