Peerless logo

Peerless PM610 multimedia cart/stand Black Multimedia stand

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24524
Info modified on:
03 Jun 2024, 12:01:31
End of life date:
01 Jun 2024
Short summary description Peerless PM610 multimedia cart/stand Black Multimedia stand:

Peerless PM610, Multimedia stand, Black, Steel, 27.2 kg, 4 shelves, 9.07 kg

Long summary description Peerless PM610 multimedia cart/stand Black Multimedia stand:

Peerless PM610. Type: Multimedia stand, Product colour: Black, Material: Steel. Weight: 9.07 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.