Peerless logo

Peerless PF630 TV mount/stand 99.1 cm (39") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87659
Info modified on:
10 Aug 2024, 09:46:33
Short summary description Peerless PF630 TV mount/stand 99.1 cm (39") Black:

Peerless PF630, 25.4 cm (10"), 99.1 cm (39"), 23 kg, 75 x 75 mm, 100 x 100 mm, Black

Long summary description Peerless PF630 TV mount/stand 99.1 cm (39") Black:

Peerless PF630. Maximum weight capacity: 23 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 99.1 cm (39"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Distance to the wall (max): 1.6 cm. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.