Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peach Twin cutter A4 paper cutter 9 sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peach
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twin cutter A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC100-13
Category
Use a paper cutter to cut all your documents in the right format. A paper cutter is fast, efficient and the results are much better than those achieved with scissors.
Paper Cutters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3667
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Peach Twin cutter A4 paper cutter 9 sheets :
The short editorial description of Peach Twin cutter A4 paper cutter 9 sheets

Twin cutter A4
More>>>
Peach Twin cutter A4 paper cutter 9 sheets:
The official marketing text of Peach Twin cutter A4 paper cutter 9 sheets as supplied by the manufacturer

- Max. operating width 330mm
- Cuts up to 9 sheets (80g/m2)
- Roller and lever cutter in one device
- Adjustable sliding ruler
- Changabele blades
- 2 extra blades, one for perforation, one for wave cutting

Short summary description Peach Twin cutter A4 paper cutter 9 sheets:
This short summary of the Peach Twin cutter A4 paper cutter 9 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Peach Twin cutter A4, 9 sheets, 33 cm

Long summary description Peach Twin cutter A4 paper cutter 9 sheets:
This is an auto-generated long summary of Peach Twin cutter A4 paper cutter 9 sheets based on the first three specs of the first five spec groups.

Peach Twin cutter A4. Cutting capacity: 9 sheets, Cutting length: 33 cm

Features
Cutting capacity *
The amount of paper that the shredder can cut.
9 sheets
Features
Cutting length
33 cm
Customer service details