PDP logo

PDP 048-007-NA Gaming Controller Transparent USB Gamepad Analogue Xbox One

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56520
Info modified on:
14 Mar 2024, 17:51:13
Short summary description PDP 048-007-NA Gaming Controller Transparent USB Gamepad Analogue Xbox One:

PDP 048-007-NA, Gamepad, Xbox One, D-pad, Analogue, Wired, USB

Long summary description PDP 048-007-NA Gaming Controller Transparent USB Gamepad Analogue Xbox One:

PDP 048-007-NA. Device type: Gamepad, Gaming platforms supported: Xbox One, Gaming control function buttons: D-pad. Connectivity technology: Wired, Device interface: USB. Product colour: Transparent, Cable length: 3 m. Cables included: USB, Number of products included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.