location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 99818 outdoor lighting Outdoor wall lighting LED 2.4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
99818
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99818 show
Show alternative article codes used in the online market place
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:36:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 99818 outdoor lighting Outdoor wall lighting LED 2.4 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Set of 1 lamp including LED, 1x2.4 W
  • - Energy-saving LED technology (conserves up to 80% energy in comparison to conventional light bulbs)
  • - protective system: IP44
  • - mounting depth: 76mm
  • - operating voltage: 230 V
  • - protection class II
  • - Color temperatur: 6500K - Daylight white
Long product name Paulmann 99818 outdoor lighting Outdoor wall lighting LED 2.4 W :
The long product name of Paulmann 99818 outdoor lighting Outdoor wall lighting LED 2.4 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4 W, 230 V, 6500 K, LED, IP44, Silver
More>>>
Short summary description Paulmann 99818 outdoor lighting Outdoor wall lighting LED 2.4 W:
This short summary of the Paulmann 99818 outdoor lighting Outdoor wall lighting LED 2.4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 99818, Outdoor wall lighting, Silver, Aluminium, IP44, Patio, II

Long summary description Paulmann 99818 outdoor lighting Outdoor wall lighting LED 2.4 W:
This is an auto-generated long summary of Paulmann 99818 outdoor lighting Outdoor wall lighting LED 2.4 W based on the first three specs of the first five spec groups.

Paulmann 99818. Type: Outdoor wall lighting, Product colour: Silver, Housing material: Aluminium. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 2.4 W. Power source type: AC, Input voltage: 230 V, AC input voltage: 230 V. Width: 97 mm, Depth: 79 mm, Height: 162 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Paulmann

Paulmann Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set
(show image)
99817 Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Outdoor plant light w/ spike, special line 3W LED, Aluminium, 3 pc. set
(show image)
98845 Outdoor plant light w/ spike, special line 3W LED, Aluminium, 3 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)