location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99817 show
Show alternative article codes used in the online market place
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:36:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Set of 1 lamp including LED, 1x1.5 W
  • - Energy-saving LED technology (conserves up to 80% energy in comparison to conventional light bulbs)
  • - protective system: IP44
  • - operating voltage: 230 V
  • - Color temperatur: 6500K - Daylight white
Long product name Paulmann Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set :
The long product name of Paulmann Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set
More>>>
Short summary description Paulmann Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set:
This short summary of the Paulmann Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set, Outdoor wall lighting, Silver, Aluminium, IP44, Garden, Patio, 1 bulb(s)

Long summary description Paulmann Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set:
This is an auto-generated long summary of Paulmann Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set based on the first three specs of the first five spec groups.

Paulmann Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set. Type: Outdoor wall lighting, Product colour: Silver, Housing material: Aluminium. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 1.5 W. Power source type: AC, Input voltage: 230 V, AC input voltage: 230 V. Width: 90 mm, Depth: 63 mm, Height: 86 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Paulmann

Paulmann Floor recessed light set Solar Pandora LED Stainless steel, 1 pc. set
(show image)
93776 Floor recessed light set Solar Pandora LED Stainless steel, 1 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 937.83 Outdoor floor lighting LED
(show image)
93783 937.83 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Special Line outdoor solar spike, Ufo, LED, Stainless steel, Clear, 1 pc. set
(show image)
93764 Special Line outdoor solar spike, Ufo, LED, Stainless steel, Clear, 1 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 99818 outdoor lighting Outdoor wall lighting LED 2.4 W
(show image)
99818 99818 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 99489 outdoor lighting Outdoor wall lighting LED 0.275 W
(show image)
99489 99489 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 99488 outdoor lighting LED 1 W
(show image)
99488 99488 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 98749 outdoor lighting LED 3 W
(show image)
98749 98749 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 50325 outdoor lighting G4 Halogen 10 W
(show image)
50325 50325 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)