location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92680 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870926802
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:21:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Paulmann Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recessed lighting spot Round Halogen Black, White
  • - IP23 Protection class: II
  • - GX5.3 35 W
  • - Dimmable Rotating
Long product name Paulmann Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set :
The long product name of Paulmann Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3x35 W, 9 kWh/1000h, 230/12 V, 105 VA, Ø108 mm, 65 Grad, GX5.3, 100Ra
More>>>
Short summary description Paulmann Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set:
This short summary of the Paulmann Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set, Recessed lighting spot, GX5.3, 3 bulb(s), Halogen, 105 W, Black, White

Long summary description Paulmann Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set:
This is an auto-generated long summary of Paulmann Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set based on the first three specs of the first five spec groups.

Paulmann Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set. Product type: Recessed lighting spot. Fitting/cap type: GX5.3. Suitable for indoor use, Plafond shape: Round. Number of bulbs: 3 bulb(s), Bulb type: Halogen, Total power: 105 W, Bulb voltage: 12 V. International Protection (IP) code: IP23. Dimmable. Input voltage: 230 V. Product colour: Black, White

Brand Image Product code Product Stock Price from
Paulmann

Paulmann Premium line recessed light set, Daz Halogen Matt white/black, square swivelling, 3-pc. set
(show image)
92682 Premium line recessed light set, Daz Halogen Matt white/black, square swivelling, 3-pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 926.83 Recessed lighting spot GU5.3 Halogen
(show image)
92683 926.83 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Premium Line Halogen 12V GU 5,3 51mm
(show image)
99353 Premium Line Halogen 12V GU 5,3 51mm 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 926.81 Recessed lighting spot GU5.3 Halogen
(show image)
92681 926.81 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Micro Line Dress
(show image)
93521 Micro Line Dress 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Micro Line Dress
(show image)
93523 Micro Line Dress 0.00
(excl. VAT)
0 (incl. VAT)