location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann Leuchten halogen bulb 20 W Clear GU5.3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Leuchten
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83244 show
Show alternative article codes used in the online market place
Category:
Lamp with a small amount of a halogen (e.g. iodine) inside. Often used for projection and illumination.
Halogen Bulbs Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Paulmann Leuchten halogen bulb 20 W Clear GU5.3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directional light
  • - Reflector
  • - Long lifetime: 4000 h
  • - Dimmable
Long product name Paulmann Leuchten halogen bulb 20 W Clear GU5.3 :
The long product name of Paulmann Leuchten halogen bulb 20 W Clear GU5.3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12 V, 4.000 h, 20 W, 201 lm, 38 °, 700 cd, GU5,3, 2900 K
More>>>
Short summary description Paulmann Leuchten halogen bulb 20 W Clear GU5.3:
This short summary of the Paulmann Leuchten halogen bulb 20 W Clear GU5.3 data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann Leuchten, 20 W, GU5.3, 4000 h, 201 lm, Clear, 38°

Long summary description Paulmann Leuchten halogen bulb 20 W Clear GU5.3:
This is an auto-generated long summary of Paulmann Leuchten halogen bulb 20 W Clear GU5.3 based on the first three specs of the first five spec groups.

Paulmann Leuchten. Bulb power: 20 W, Fitting/cap type: GU5.3, Bulb lifetime: 4000 h, Luminous flux: 201 lm, Light colour: Clear, Beam angle (max): 38°, Color Rendering Index (CRI): 100, Dimmable

Country Distributor
Deutschland 1 distributor(s)