location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann Premium Line recessed lighting set, 4 W LED Aluminium turned, swiv., Round

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Line recessed lighting set, 4 W LED Aluminium turned, swiv., Round
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92623 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870926239
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:26:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Paulmann Premium Line recessed lighting set, 4 W LED Aluminium turned, swiv., Round
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recessed lighting spot Round LED Aluminium
  • - IP23 Protection class: II
  • - GU10 4 W
  • - 3000 K
  • - Dimmable Rotating
Long product name Paulmann Premium Line recessed lighting set, 4 W LED Aluminium turned, swiv., Round :
The long product name of Paulmann Premium Line recessed lighting set, 4 W LED Aluminium turned, swiv., Round. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3x 4W, 9kWh/1000h, 230V, IP23
More>>>
Short summary description Paulmann Premium Line recessed lighting set, 4 W LED Aluminium turned, swiv., Round:
This short summary of the Paulmann Premium Line recessed lighting set, 4 W LED Aluminium turned, swiv., Round data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann Premium Line recessed lighting set, 4 W LED Aluminium turned, swiv., Round, Recessed lighting spot, GU10, 3 bulb(s), LED, 12 W, 3000 K

Long summary description Paulmann Premium Line recessed lighting set, 4 W LED Aluminium turned, swiv., Round:
This is an auto-generated long summary of Paulmann Premium Line recessed lighting set, 4 W LED Aluminium turned, swiv., Round based on the first three specs of the first five spec groups.

Paulmann Premium Line recessed lighting set, 4 W LED Aluminium turned, swiv., Round. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use, Plafond shape: Round. Number of bulbs: 3 bulb(s), Bulb type: LED, Total power: 12 W, Colour temperature (max): 3000 K. International Protection (IP) code: IP23. Dimmable. Input voltage: 230 V. Product colour: Aluminium

Brand Image Product code Product Stock Price from
Paulmann

Paulmann Recessed luminaire LED Coin satined rectangular 7 w aluminium 3-piece set, dimmable and swivelling
(show image)
92839 Recessed luminaire LED Coin satined rectangular 7 w aluminium 3-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined rectangular 7 W iron 1-piece set, dimmable and swivelling
(show image)
92840 Recessed luminaire LED Coin satined rectangular 7 W iron 1-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined round 7 W white
(show image)
92846 Recessed luminaire LED Coin satined round 7 W white 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 925.24 Recessed lighting spot Non-changeable bulb(s) LED
(show image)
92524 925.24 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 926.26 Recessed lighting spot GU10 Halogen 120 W
(show image)
92626 926.26 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 926.19 Recessed lighting spot GU10 LED 12 W
(show image)
92619 926.19 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined rectangular 7 w aluminium 1-piece set, dimmable and swivelling
(show image)
92838 Recessed luminaire LED Coin satined rectangular 7 w aluminium 1-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 926.29 Recessed lighting spot GU10 Halogen
(show image)
92629 926.29 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 926.20 Recessed lighting spot GU5.3 LED
(show image)
92620 926.20 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 926.21 Recessed lighting spot GU10 LED
(show image)
92621 926.21 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)