Paulmann 926.19 Recessed lighting spot GU10 LED 12 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37235
Info modified on:
27 May 2024, 12:19:47
Long product name Paulmann 926.19 Recessed lighting spot GU10 LED 12 W:

Premium Line recessed lighting set, 4 W LED Alum. brushed, swiv., square

Short summary description Paulmann 926.19 Recessed lighting spot GU10 LED 12 W:

Paulmann 926.19, Recessed lighting spot, GU10, 3 bulb(s), LED, 12 W, Aluminium

Long summary description Paulmann 926.19 Recessed lighting spot GU10 LED 12 W:

Paulmann 926.19. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use, Plafond shape: Square. Number of bulbs: 3 bulb(s), Bulb type: LED, Total power: 12 W. International Protection (IP) code: IP23. Input voltage: 230 V. Product colour: Aluminium

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.