Patton SmartNode 4990 PRI Enterprise VoIP IAD gateway/controller 10, 100, 1000 Mbit/s
Product Brochure/Datasheet
(3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Patton SmartNode 4990 PRI Enterprise VoIP IAD gateway/controller 10, 100, 1000 Mbit/s
:
The long product name of Patton SmartNode 4990 PRI Enterprise VoIP IAD gateway/controller 10, 100, 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4 T1/E1 PRI VoIP IAD, SFP, 2x GigEthernet, 60 VoIP channels; nonupgradeable, Failover Relay, External UI Power, IPv6 ready, High Precision 5ppm Clock Source
More>>>
Short summary description Patton SmartNode 4990 PRI Enterprise VoIP IAD gateway/controller 10, 100, 1000 Mbit/s:
This short summary of the Patton SmartNode 4990 PRI Enterprise VoIP IAD gateway/controller 10, 100, 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Patton SmartNode 4990 PRI Enterprise VoIP IAD, Power, G.711, G.723, G.726, G.727, G.729ab, 60 channels, Web/HTTP, CLI, HTTP/TFTP, SNMP, BGP, RIP-2, 10,100,1000 Mbit/s
Long summary description Patton SmartNode 4990 PRI Enterprise VoIP IAD gateway/controller 10, 100, 1000 Mbit/s:
This is an auto-generated long summary of Patton SmartNode 4990 PRI Enterprise VoIP IAD gateway/controller 10, 100, 1000 Mbit/s based on the first three specs of the first five spec groups.
Patton SmartNode 4990 PRI Enterprise VoIP IAD. LED indicators: Power. Voice codecs: G.711, G.723, G.726, G.727, G.729ab, Channels quantity: 60 channels. Management protocols: Web/HTTP, CLI, HTTP/TFTP, SNMP, Routing protocols: BGP, RIP-2. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.1Q, IEEE 802.1p. Power consumption (typical): 15 W, Input voltage: 100 - 240 V, Input frequency: 50 - 60 Hz