Product Brochure/Datasheet
(1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Patton SmartNode 4316
:
16 FXO ports presented on RJ21, 1x Fast Ethernet, Internal UI Power
The long product name of Patton SmartNode 4316. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16 FXO ports presented on RJ21, 1x Fast Ethernet, Internal UI Power
More>>>
Short summary description Patton SmartNode 4316:
This short summary of the Patton SmartNode 4316 data-sheet is auto-generated and uses the product title and the first six key specs.
Patton SmartNode 4316, G.711, G.723, G.726, G.727, G.729ab, T.38, EN 50950, EN 55022, EN 55024, Web/HTTP, CLI, TFTP, SNMP MIB, MIB II, 100-240 V
Long summary description Patton SmartNode 4316:
This is an auto-generated long summary of Patton SmartNode 4316 based on the first three specs of the first five spec groups.
Patton SmartNode 4316. Voice codecs: G.711, G.723, G.726, G.727, G.729ab, Fax compatibility: T.38, Safety: EN 50950. Management protocols: Web/HTTP, CLI, TFTP, SNMP MIB, MIB II. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 22 W. Dimensions (WxDxH): 483 x 44.4 x 305 mm, Weight: 4.1 kg