location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Patton SN10200A/3DS3BU/R48 gateway/controller 100, 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patton Check ‘Patton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN10200A/3DS3BU/R48
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN10200A/3DS3BU/R48
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘Patton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:18:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Patton SN10200A/3DS3BU/R48 gateway/controller 100, 1000 Mbit/s :
The long product name of Patton SN10200A/3DS3BU/R48 gateway/controller 100, 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartNode Smart Media Gateway 3 DS3, 2016 VoIP Channels with Standard Signaling Set. Redundant -48V DC Power. Locked for 1+1 Configurations
More>>>
Short summary description Patton SN10200A/3DS3BU/R48 gateway/controller 100, 1000 Mbit/s:
This short summary of the Patton SN10200A/3DS3BU/R48 gateway/controller 100, 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Patton SN10200A/3DS3BU/R48, Power, UL/CSA 60950, CSA C22.2, FCC Part 15:2009, EN55022:2006, EM60950, EN61000, ETS 300 386, G.168, G.711, G.722.2, G.723.1, G.726, G.728, G.729, G.729ab, 100,1000 Mbit/s, 90 - 260 V, 47 - 63 Hz

Long summary description Patton SN10200A/3DS3BU/R48 gateway/controller 100, 1000 Mbit/s:
This is an auto-generated long summary of Patton SN10200A/3DS3BU/R48 gateway/controller 100, 1000 Mbit/s based on the first three specs of the first five spec groups.

Patton SN10200A/3DS3BU/R48. LED indicators: Power, Certification: UL/CSA 60950, CSA C22.2, FCC Part 15:2009, EN55022:2006, EM60950, EN61000, ETS 300 386. Voice codecs: G.168, G.711, G.722.2, G.723.1, G.726, G.728, G.729, G.729ab. Ethernet LAN data rates: 100,1000 Mbit/s. Input voltage: 90 - 260 V, Input frequency: 47 - 63 Hz, Power supply: 138 W. Weight: 9.1 kg, Dimensions (WxDxH): 442 x 406 x 88.9 mm

Country Distributor
Deutschland 1 distributor(s)