Patton SmartNode 10100A gateway/controller 100, 1000 Mbit/s
Product Brochure/Datasheet
(3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Patton SmartNode 10100A gateway/controller 100, 1000 Mbit/s
:
The long product name of Patton SmartNode 10100A gateway/controller 100, 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SmartNode SmartMedia Gateway 12 E1/T1, 360 VoIP Channels with Standard Signaling Set. Redundent 48V DC Power. Locked for 1+1 Configurations
More>>>
Short summary description Patton SmartNode 10100A gateway/controller 100, 1000 Mbit/s:
This short summary of the Patton SmartNode 10100A gateway/controller 100, 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Patton SmartNode 10100A, Rack mounting, Power, UL/CSA 60950, CSA C22.2, FCC Part 15:2009, EN55022:2006, EM60950, EN61000, ETS 300 386, G.168, G.711, G.722.2, G.723.1, G.726, G.728, G.729ab, 100,1000 Mbit/s, 90 - 260 V
Long summary description Patton SmartNode 10100A gateway/controller 100, 1000 Mbit/s:
This is an auto-generated long summary of Patton SmartNode 10100A gateway/controller 100, 1000 Mbit/s based on the first three specs of the first five spec groups.
Patton SmartNode 10100A. Mounting type: Rack mounting, LED indicators: Power, Certification: UL/CSA 60950, CSA C22.2, FCC Part 15:2009, EN55022:2006, EM60950, EN61000, ETS 300 386. Voice codecs: G.168, G.711, G.722.2, G.723.1, G.726, G.728, G.729ab. Ethernet LAN data rates: 100,1000 Mbit/s. Input voltage: 90 - 260 V, Input frequency: 47 - 63 Hz, Power supply: 138 W. Weight: 9.1 kg, Dimensions (WxDxH): 442 x 406 x 436.6 mm