PanzerGlass logo

PanzerGlass SAFE. by ® Camera Lens Protector Transparent Samsung Galaxy S25 Ultra

Data-sheet quality:
created/standardized by Icecat
Product views:
15483
Info modified on:
10 Jul 2025, 08:51:38
Short summary description PanzerGlass SAFE. by ® Camera Lens Protector Transparent Samsung Galaxy S25 Ultra:

PanzerGlass SAFE. by ® Camera Lens Protector Transparent Samsung Galaxy S25 Ultra, Samsung, Samsung - Galaxy S25 Ultra, Dry application, Scratch resistant, Shock resistant, Transparent, 1 pc(s)

Long summary description PanzerGlass SAFE. by ® Camera Lens Protector Transparent Samsung Galaxy S25 Ultra:

PanzerGlass SAFE. by ® Camera Lens Protector Transparent Samsung Galaxy S25 Ultra. Brand compatibility: Samsung, Compatibility: Samsung - Galaxy S25 Ultra. Dry application. Protection features: Scratch resistant, Shock resistant. Material: Tempered glass, Silicone, Product colour: Transparent. Quantity per pack: 1 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.