PanzerGlass logo

PanzerGlass SAFE. by ® Screen Protector w. Black Frame Oppo Reno13 | Reno 14 | Reno 14F | Ultra-Wide Fit

Data-sheet quality:
created/standardized by Icecat
Product views:
918
Info modified on:
29 Jul 2025, 08:00:19
Short summary description PanzerGlass SAFE. by ® Screen Protector w. Black Frame Oppo Reno13 | Reno 14 | Reno 14F | Ultra-Wide Fit:

PanzerGlass SAFE. by ® Screen Protector w. Black Frame Oppo Reno13 | Reno 14 | Reno 14F | Ultra-Wide Fit, OPPO, OPPO - Reno13, Dry application, Scratch resistant, Shock resistant, Transparent, 1 pc(s)

Long summary description PanzerGlass SAFE. by ® Screen Protector w. Black Frame Oppo Reno13 | Reno 14 | Reno 14F | Ultra-Wide Fit:

PanzerGlass SAFE. by ® Screen Protector w. Black Frame Oppo Reno13 | Reno 14 | Reno 14F | Ultra-Wide Fit. Brand compatibility: OPPO, Compatibility: OPPO - Reno13. Dry application. Protection features: Scratch resistant, Shock resistant. Material: Tempered glass, Polyethylene terephthalate (PET), Silicone, Product colour: Transparent. Quantity per pack: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.