PanzerGlass logo

PanzerGlass SAFE. by ® 2-in-1 Bundle Samsung Galaxy A15 | A15 5G

Data-sheet quality:
created/standardized by Icecat
Product views:
4180
Info modified on:
10 Jul 2025, 08:48:11
Short summary description PanzerGlass SAFE. by ® 2-in-1 Bundle Samsung Galaxy A15 | A15 5G:

PanzerGlass SAFE. by ® 2-in-1 Bundle Samsung Galaxy A15 | A15 5G, Samsung, Samsung - Galaxy A15, Samsung - Galaxy A15 5G, Dry application, Scratch resistant, Shock resistant, Transparent, 50 pc(s)

Long summary description PanzerGlass SAFE. by ® 2-in-1 Bundle Samsung Galaxy A15 | A15 5G:

PanzerGlass SAFE. by ® 2-in-1 Bundle Samsung Galaxy A15 | A15 5G. Brand compatibility: Samsung, Compatibility: Samsung - Galaxy A15, Samsung - Galaxy A15 5G. Dry application. Protection features: Scratch resistant, Shock resistant. Material: Tempered glass, Polyethylene terephthalate (PET), Silicone, Product colour: Transparent. Quantity per pack: 50 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.