PanzerGlass logo

PanzerGlass ® Samsung Galaxy Watch 42mm | Screen Protector Glass

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41049
Info modified on:
10 Oct 2024, 14:18:15
Short summary description PanzerGlass ® Samsung Galaxy Watch 42mm | Screen Protector Glass:

PanzerGlass ® Samsung Galaxy Watch 42mm | Screen Protector Glass, Screen protector, Smartwatch, Transparent, Samsung, Samsung - Galaxy Watch 42mm, Tempered glass, Polyethylene terephthalate (PET)

Long summary description PanzerGlass ® Samsung Galaxy Watch 42mm | Screen Protector Glass:

PanzerGlass ® Samsung Galaxy Watch 42mm | Screen Protector Glass. Product type: Screen protector, Compatible device type: Smartwatch, Product colour: Transparent. Width: 30.5 mm, Depth: 0.51 mm, Height: 30.5 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.