PanzerGlass Huawei Y6 II compact Standard Fit, Huawei, Y6 II compact, Scratch resistant, Transparent, 1 pc(s)
PanzerGlass Huawei Y6 II compact Standard Fit. Brand compatibility: Huawei, Compatibility: Y6 II compact, Protection features: Scratch resistant. Surface finish: Glossy, Material: Tempered glass, Product colour: Transparent. Quantity per pack: 1 pc(s)