PanzerGlass logo

PanzerGlass ® Screen Protector iPhone Xs Max | Standard Fit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47969
Info modified on:
10 Oct 2024, 14:14:48
Short summary description PanzerGlass ® Screen Protector iPhone Xs Max | Standard Fit:

PanzerGlass ® Screen Protector iPhone Xs Max | Standard Fit, Apple, Apple - iPhone Xs Max, Dry application, Scratch resistant, Shock resistant, Transparent, 1 pc(s)

Long summary description PanzerGlass ® Screen Protector iPhone Xs Max | Standard Fit:

PanzerGlass ® Screen Protector iPhone Xs Max | Standard Fit. Brand compatibility: Apple, Compatibility: Apple - iPhone Xs Max. Dry application. Protection features: Scratch resistant, Shock resistant. Material: Tempered glass, Polyethylene terephthalate (PET), Product colour: Transparent. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.