PanzerGlass logo

PanzerGlass ® PicturePerfect Camera Lens Protector iPhone 16 | 16 Plus

Data-sheet quality:
created/standardized by Icecat
Product views:
30462
Info modified on:
10 Jul 2025, 08:28:14
Short summary description PanzerGlass ® PicturePerfect Camera Lens Protector iPhone 16 | 16 Plus:

PanzerGlass ® PicturePerfect Camera Lens Protector iPhone 16 | 16 Plus, Apple, Apple - iPhone 16, Apple - iPhone 16 Plus, Dry application, Scratch resistant, Shock resistant, Transparent, 1 pc(s)

Long summary description PanzerGlass ® PicturePerfect Camera Lens Protector iPhone 16 | 16 Plus:

PanzerGlass ® PicturePerfect Camera Lens Protector iPhone 16 | 16 Plus. Brand compatibility: Apple, Compatibility: Apple - iPhone 16, Apple - iPhone 16 Plus. Dry application. Protection features: Scratch resistant, Shock resistant. Material: Tempered glass, Silicone, Product colour: Transparent. Quantity per pack: 1 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.