location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-32LX60 TV 81.3 cm (32") HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-32LX60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-32LX60
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TX-32LX60 TV 81.3 cm (32") HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 8 ms 1200:1
  • - NTSC
  • - 153 W
Long product name Panasonic TX-32LX60 TV 81.3 cm (32") HD Silver :
The long product name of Panasonic TX-32LX60 TV 81.3 cm (32") HD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" LCD TV, HD Ready, 1.366 x 768 pixels, 2x HDMI, Component Video, 1200:1 contrast
More>>>
Short summary description Panasonic TX-32LX60 TV 81.3 cm (32") HD Silver:
This short summary of the Panasonic TX-32LX60 TV 81.3 cm (32") HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-32LX60, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Panasonic TX-32LX60 TV 81.3 cm (32") HD Silver:
This is an auto-generated long summary of Panasonic TX-32LX60 TV 81.3 cm (32") HD Silver based on the first three specs of the first five spec groups.

Panasonic TX-32LX60. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 22:38:44
Uk has collected 2 expert reviews for Panasonic TX-32LX60 TV 81.3 cm (32") HD Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 22:38:44
A few small issues with reduced connectivity and calibration options impact what is otherwise an excellent display.
Good Good SD performance, Excellent HD performance, Reasonable price...
Bad Limited calibration tools, Reduced connectivity options, Analogue Tuner The Final Word A few small issues with reduced connectivity and calibration options impact what is otherwise an excellent display. Notes # This product is no longer available direc...
Bottom line A few small issues with reduced connectivity and calibration options impact what is otherwise an excellent display. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribution channels, or...
60%
pcworld.com_techhive.com
Updated:
2013-11-20 22:38:43
Panasonic TC-32LX60 This 32-inch LCD TV offers solid image quality, although its not quite a Best Buy. The Panasonic TC-32LX60 is an attractive LCD HDTV. Its stylish black-and-silver frame and swiveling stand distinguish it from more generic designs...
Good Good balance of quality and features...
Bad Subpar sound...
Bottom line This 32-inch LCD TV offers solid image quality, although its not quite a Best Buy.
76%
smh.com.au
Updated:
2013-11-20 22:34:46
Panasonic 26LX60A LOTS of people figure LCD is a superior screen technology to plasma, and you can understand why: LCD televisions cost more. But its not really a matter of quality; supply and demand is also playing a role here. Ther...
0%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic TX-26LX60 TV 66 cm (26") HD Silver
(show image)
TX-26LX60 TX-26LX60 0.00
(excl. VAT)
0 (incl. VAT)