Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic TX-26LX60 TV 66 cm (26") Full HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-26LX60
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-26LX60
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10854
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 18 Feb 2020 11:59:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic TX-26LX60 TV 66 cm (26") Full HD Silver :
The short editorial description of Panasonic TX-26LX60 TV 66 cm (26") Full HD Silver

26" LCD TV, HD Ready, 1.366 x 768 pixels, 2x HDMI, Component Video, 1200:1 contrast
More>>>
Short summary description Panasonic TX-26LX60 TV 66 cm (26") Full HD Silver:
This short summary of the Panasonic TX-26LX60 TV 66 cm (26") Full HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-26LX60, 66 cm (26"), 1366 x 768 pixels, Full HD, LCD, Silver

Long summary description Panasonic TX-26LX60 TV 66 cm (26") Full HD Silver:
This is an auto-generated long summary of Panasonic TX-26LX60 TV 66 cm (26") Full HD Silver based on the first three specs of the first five spec groups.

Panasonic TX-26LX60. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Weight: 15 kg. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 22:34:55
Uk has collected 1 expert review for Panasonic TX-26LX60 TV 66 cm (26") Full HD Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 22:34:55
Nl heeft 1 proffesionele recensie voor Panasonic TX-26LX60 tv 66 cm (26") Full HD Zilver gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 22:34:54
Fr a recueilli 1 avis d’experts pour Panasonic TX-26LX60 TV 66 cm (26") Full HD Argent mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 22:34:46
De hat 1 Expertenmeinung für Panasonic TX-26LX60 Fernseher 66 cm (26 Zoll) Full HD Silber zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 22:34:46
Testseek ha raccolto 1 recensione da parte di esperti per Panasonic TX-26LX60 TV 66 cm (26") Full HD Argento ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 22:34:47
Es ha coleccionado 1 opiniones de expertos para Panasonic TX-26LX60 TV 66 cm (26") Full HD Plata pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 22:34:55
Dk har samlet 1 ekspertanmeldelse for Panasonic TX-26LX60 TV 66 cm (26") Fuld HD Sølv men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 22:34:54
Se har samlat in 1 experttest för Panasonic TX-26LX60 TV-apparat 66 cm (26") Full HD Silver men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
smh.com.au
Updated:
2013-11-20 22:34:46
Panasonic 26LX60A LOTS of people figure LCD is a superior screen technology to plasma, and you can understand why: LCD televisions cost more. But its not really a matter of quality; supply and demand is also playing a role here. Ther...
0%
goodgearguide.com.au
Updated:
2013-11-20 22:38:44
A few small issues with reduced connectivity and calibration options impact what is otherwise an excellent display.
Good Good SD performance, Excellent HD performance, Reasonable price...
Bad Limited calibration tools, Reduced connectivity options, Analogue Tuner The Final Word A few small issues with reduced connectivity and calibration options impact what is otherwise an excellent display. Notes # This product is no longer available direc...
Bottom line A few small issues with reduced connectivity and calibration options impact what is otherwise an excellent display. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribution channels, or...
60%
pcworld.com_techhive.com
Updated:
2013-11-20 22:38:43
Panasonic TC-32LX60 This 32-inch LCD TV offers solid image quality, although its not quite a Best Buy. The Panasonic TC-32LX60 is an attractive LCD HDTV. Its stylish black-and-silver frame and swiveling stand distinguish it from more generic designs...
Good Good balance of quality and features...
Bad Subpar sound...
Bottom line This 32-inch LCD TV offers solid image quality, although its not quite a Best Buy.
76%
smartson.se
Updated:
2013-11-20 22:46:07
En 32 tums lcd-skärm där bildegenskaper enligt testarna är av absolut toppklass. Men ljudet matchar inte synintrycken och dessutom upplevs utförandet som ett steg i fel riktning.
0%
Show all
Brand Image Product code Product Stock Price from
Panasonic

Panasonic TX-32LX60 TV 81.3 cm (32") Full HD Silver
(show image)
TX-32LX60 TX-32LX60 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details