location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic RP-HJE350E-S Headphones Wired Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP-HJE350E-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RPHJE350ES
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic RP-HJE350E-S Headphones Wired Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Headphones
  • - Wired
  • - Intraaural 6 - 24000 Hz 16 Ω 104 dB
Long product name Panasonic RP-HJE350E-S Headphones Wired Silver :
The long product name of Panasonic RP-HJE350E-S Headphones Wired Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canal Type Insidephones RP-HJE350E-S Silver
More>>>
Short summary description Panasonic RP-HJE350E-S Headphones Wired Silver:
This short summary of the Panasonic RP-HJE350E-S Headphones Wired Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic RP-HJE350E-S, Wired, 6 - 24000 Hz, 3 g, Headphones, Silver

Long summary description Panasonic RP-HJE350E-S Headphones Wired Silver:
This is an auto-generated long summary of Panasonic RP-HJE350E-S Headphones Wired Silver based on the first three specs of the first five spec groups.

Panasonic RP-HJE350E-S. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 6 - 24000 Hz. Cable length: 1.3 m. Weight: 3 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 13:14:12
Uk has collected 4 expert reviews for Panasonic RP-HJE350E-S Headphones Wired Silver and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-23 13:14:12
Product Code: RP-HJE350 A nice sounding pair of in-ear headphones from Panasonic, the RP-HJE350 offers good thumping bass, bright highs but fails on the mids reproduction. Buyers should be aware of the sub-par build quality too. Panasonic RP-HJE350:...
Bottom line The Panasonic RP-HJE350 headphones is a pair of affordable, lightweight in-ears that offered bright highs, laid back mids with a good bass response. It is good for listening to Hip Hop and commercial pop, however, its sub-par build quality is a concer...
60%
whathifi.com
Updated:
2011-09-23 13:14:12
Like the cheaper RP-HJE170s we've previously reviewed, the RP-HJE350s are carefully shaped to sit comfortably in the ear without burrowing deep.They also add an anti-touch noise slider, which is essentially a clasp that clips around the back of the ne...
Good Full sound, affordable, antinoise gizmo...
Bad Could have more detail and attack...
60%
pcworld.in
Updated:
2011-09-23 13:14:12
Panasonic is aggressively marketing its line of AV accessories these days. Chances are you would come across their line of headphones with prices that range anything from Rs. 300 to Rs. 2000 in most electronics stores or even stationery stores. What w...
Good Good bass reproduction, Pleasant bright highs, Nice and comfortable fit...
Bad Poor build quality, Delicate cables, Rather laid back mids, Highs could have been more refined...
Bottom line The Panasonic RP-HJE350 headphones priced at Rs 1,690 is a pair of affordable, lightweight in-ears that offered bright highs, laid back mids with a good bass response. It is good for listening to Hip Hop and commercial Pop, however, its sub-par build...
65%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic RP-HJE350E-K Headphones Wired Black
(show image)
RPHJE350EK RP-HJE350E-K 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HJE350E-A Headphones Wired Blue
(show image)
RPHJE350EA RP-HJE350E-A 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HJE350E-P Headphones Wired Pink
(show image)
RPHJE350EP RP-HJE350E-P 0.00
(excl. VAT)
0 (incl. VAT)