Panasonic logo

Panasonic RP-HJE350E-K Headphones Wired Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13368
Info modified on:
21 Oct 2022, 10:14:32
Long product name Panasonic RP-HJE350E-K Headphones Wired Black:

Canal Type Insidephones RP-HJE350E-K Black

Short summary description Panasonic RP-HJE350E-K Headphones Wired Black:

Panasonic RP-HJE350E-K, Wired, 6 - 24000 Hz, 3 g, Headphones, Black

Long summary description Panasonic RP-HJE350E-K Headphones Wired Black:

Panasonic RP-HJE350E-K. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 6 - 24000 Hz. Cable length: 1.3 m. Weight: 3 g. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.