location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic PT-D5000ES data projector Large venue projector 5000 ANSI lumens DLP XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-D5000ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D5000ES show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 10:23:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic PT-D5000ES data projector Large venue projector 5000 ANSI lumens DLP XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - DLP 5000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 4:3 1000:1
  • - Screen size compatibility: 1270 - 15240 mm (50 - 600")
  • - Ethernet LAN
  • - AC 600 W
Long product name Panasonic PT-D5000ES data projector Large venue projector 5000 ANSI lumens DLP XGA (1024x768) White :
The long product name of Panasonic PT-D5000ES data projector Large venue projector 5000 ANSI lumens DLP XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PT-D5000ES DLP, XGA 1024x768, 5000 ANSI Lumen, 35 dB, 1000 :1, 240W, 4:3
More>>>
Short summary description Panasonic PT-D5000ES data projector Large venue projector 5000 ANSI lumens DLP XGA (1024x768) White:
This short summary of the Panasonic PT-D5000ES data projector Large venue projector 5000 ANSI lumens DLP XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic PT-D5000ES, 5000 ANSI lumens, DLP, XGA (1024x768), 1000:1, 4:3, 1270 - 15240 mm (50 - 600")

Long summary description Panasonic PT-D5000ES data projector Large venue projector 5000 ANSI lumens DLP XGA (1024x768) White:
This is an auto-generated long summary of Panasonic PT-D5000ES data projector Large venue projector 5000 ANSI lumens DLP XGA (1024x768) White based on the first three specs of the first five spec groups.

Panasonic PT-D5000ES. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHM, Lamp power: 240 W. Focal length range: 25.6 - 33.8 mm, Aperture range (F-F): 1.7 - 2. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Product type: Large venue projector, Product colour: White, Placement: Desktop

Country Distributor
United Kingdom 1 distributor(s)